Nexperia B.V. TVS Protection Diode PUSB3BB2DFZ

Description
TVS DIODE 4VWM 6.2VC DFN0603-3 Product overview: PUSB3BB2DFZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3BB2DFZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 4VWM 6.2VC DFN0603-3 Product overview: PUSB3BB2DFZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3BB2DFZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-PUSB3BB2DFZ
TVS Protection Diode 144-PUSB3BB2DFZ
TVS DIODE 4VWM 6.2VC DFN0603-3 Product overview: PUSB3BB2DFZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3BB2DFZ can be used for catalog matching and distributor lookup.

TVS DIODE 4VWM 6.2VC DFN0603-3 Product overview: PUSB3BB2DFZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3BB2DFZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1047687-PUSB3BB2DFZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1047687-PUSB3BB2DFZ
Circuit Protection - TVS - Diodes 1047687-PUSB3BB2DFZ
Win Source Part Number: 1047687-PUSB3BB2DFZ Category: Circuit Protection>TVS - Diodes Series: TrEOS Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 4V (Max) Voltage - Breakdown (Min): 7.4V (Typ) Voltage - Clamping (Max) @ Ipp: 6.2V (Typ) Power Line Protection: No Capacitance @ Frequency: 0.26pF @ 1MHz Current - Peak Pulse (10/1000µs): 8A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: DFN0603-3 (SOT8013) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-PUSB3BB2DFZTR,9 34661512317,1727-PUS B3BB2DFZDKR,1727-PUS B3BB2DFZCT Base Product Number: PUSB3BB2

Win Source Part Number: 1047687-PUSB3BB2DFZ
Category: Circuit Protection>TVS - Diodes
Series: TrEOS
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 4V (Max)
Voltage - Breakdown (Min): 7.4V (Typ)
Voltage - Clamping (Max) @ Ipp: 6.2V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.26pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DFN0603-3 (SOT8013)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-PUSB3BB2DFZTR,934661512317,1727-PUSB3BB2DFZDKR,1727-PUSB3BB2DFZCT
Base Product Number: PUSB3BB2

Buy Now
TVS Diodes - 1727-PUSB3BB2DFZCT-ND - DigiKey
Thief River Falls, MN, United States
6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
TVS Diodes - 1727-PUSB3BB2DFZTR-ND - DigiKey
Thief River Falls, MN, United States
6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
TVS Diodes - 1727-PUSB3BB2DFZDKR-ND - DigiKey
Thief River Falls, MN, United States
6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

6.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PUSB3BB2DFZ - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PUSB3BB2DFZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PUSB3BB2DFZ
TVS DIODE 4VWM 6.2VC DFN0603-3

TVS DIODE 4VWM 6.2VC DFN0603-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PUSB3BB2DFZ 1047687-PUSB3BB2DFZ 1727-PUSB3BB2DFZCT-ND PUSB3BB2DFZ
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) DFN0603-3 (SOT8013)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data