6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
6V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 7-XSON (1.1x2.1)
TVS Diode, 7-Pin, Unidirectional, 6V Breakdown, SILICON Product overview: PUSB3AB6Z from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PUSB3AB6Z can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 6VC 7XSON
TVS DIODE 3.3VWM 6VC 7XSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-2028-6-ND | 144-PUSB3AB6Z | PUSB3AB6Z | PUSB3AB6Z |
| Product Name | TVS Diodes | 6V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 7-XFDFN | 7-XFDFN | 7-XSON (1.1x2.1) | |
| VC | 6 volts | 6 volts | 6 volts | |
| VBR | 6 volts | 6 volts | 6 volts |