3.7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
3.7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
3.7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-3 (SOT8013)
TVS DIODE 4VWM 3.7VC DFN0603-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PUSB3AB2DFZCT-ND | PUSB3AB2DFZ |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | DFN0603-3 (SOT8013) |
| VC | 3.7 volts | 3.7 volts |