Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
Bidirectional ESD protection of one line
Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured)
Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse
ESD protection up to 30 kV
Very low dynamical resistance Rdyn = 0.07 Ω (TLP)
Applications
Surge protection for:
supply and battery lines
audio interfaces
in portable communication, consumer and computing devices.
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
- Bidirectional ESD protection of one line
- Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured)
- Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse
- ESD protection up to 30 kV
- Very low dynamical resistance Rdyn = 0.07 Ω (TLP)
Applications
Surge protection for:
- supply and battery lines
- audio interfaces
in portable communication, consumer and computing devices.