Transient voltage supressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
Applications
PTVS5V5D1BL-Q/SOD882
TVS DIODE 5.5VWM 12.2V DFN10062
TVS DIODE 5.5VWM 12.2V DFN10062
TVS DIODE 5.5VWM 12.2V DFN10062
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS5V5D1BL-QYL | 144-PTVS5V5D1BL-QYL | 1727-PTVS5V5D1BL-QYLCT-ND |
| Product Name | Ultra compact transient voltage supressor | TVS Protection Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |
| Package | SOD882 SOD882 | Tape & Reel (TR) | SOD-882 |
| VBR | 7.6 volts | 5.6 volts | |
| CT | 84 pF |