Nexperia B.V. Ultra compact transient voltage suppressor PTVS5V0Z1BSCYL

Description
Transient voltage suppressor in an ultra small and leadless DSN1006-2 (SOD993B) Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPPM = 71 A (measured) for 8/20 μs pulse Very low clamping voltage: VCL = 12 V typ. for 60 A at 8/20μs pulse ESD protection up to 30 kV Applications Surge protection for supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet
Description
Transient voltage suppressor in an ultra small and leadless DSN1006-2 (SOD993B) Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPPM = 71 A (measured) for 8/20 μs pulse Very low clamping voltage: VCL = 12 V typ. for 60 A at 8/20μs pulse ESD protection up to 30 kV Applications Surge protection for supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra compact transient voltage suppressor - PTVS5V0Z1BSCYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra compact transient voltage suppressor
PTVS5V0Z1BSCYL
Ultra compact transient voltage suppressor PTVS5V0Z1BSCYL
Transient voltage suppressor in an ultra small and leadless DSN1006-2 (SOD993B) Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPPM = 71 A (measured) for 8/20 μs pulse Very low clamping voltage: VCL = 12 V typ. for 60 A at 8/20μs pulse ESD protection up to 30 kV Applications Surge protection for supply and battery lines audio interfaces in portable communication, consumer and computing devices.

Transient voltage suppressor in an ultra small and leadless DSN1006-2 (SOD993B) Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Very high surge robustness; IPPM = 71 A (measured) for 8/20 μs pulse
  • Very low clamping voltage: VCL = 12 V typ. for 60 A at 8/20μs pulse
  • ESD protection up to 30 kV

Applications

Surge protection for

  • supply and battery lines
  • audio interfaces

in portable communication, consumer and computing devices.

Supplier's Site Datasheet
TVS Protection Diode - 144-PTVS5V0Z1BSCYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS5V0Z1BSCYL
TVS Protection Diode 144-PTVS5V0Z1BSCYL
TVS DIODE 5VWM 14VC DSN1006-2 Product overview: PTVS5V0Z1BSCYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V0Z1BSCYL can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC DSN1006-2 Product overview: PTVS5V0Z1BSCYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V0Z1BSCYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334964-PTVS5V0Z1BSCYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334964-PTVS5V0Z1BSCYL
Circuit Protection - TVS - Diodes 1334964-PTVS5V0Z1BSCYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1334964-PTVS5V0Z1BSC YL Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Telecom Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 14V Power Line Protection: No Capacitance @ Frequency: 175pF @ 1MHz Current - Peak Pulse (10/1000µs): 60A (8/20µs) Supplier Device Package: DSN1006-2 Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-XDFN ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934660891315,1727-84 73-1,1727-8473-2,172 7-8473-6 Base Product Number: PTVS5V0 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334964-PTVS5V0Z1BSCYL
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Telecom
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 14V
Power Line Protection: No
Capacitance @ Frequency: 175pF @ 1MHz
Current - Peak Pulse (10/1000µs): 60A (8/20µs)
Supplier Device Package: DSN1006-2
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 2-XDFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934660891315,1727-8473-1,1727-8473-2,1727-8473-6
Base Product Number: PTVS5V0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - PTVS5V0Z1BSCYL - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 840W, 5V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 840W, 5V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-8473-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8473-1-ND
TVS Diodes 1727-8473-1-ND
14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

Buy Now Datasheet
TVS Diodes - 1727-8473-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8473-2-ND
TVS Diodes 1727-8473-2-ND
14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

Buy Now Datasheet
TVS Diodes - 1727-8473-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-8473-6-ND
TVS Diodes 1727-8473-6-ND
14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

14V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2

Buy Now Datasheet
Circuit Protection - TVS PTVS5V0Z1BSCYL
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site
TVS Diodes PTVS5V0Z1BSCYL
TVS DIODE 5VWM 14VC DSN1006-2

TVS DIODE 5VWM 14VC DSN1006-2

Supplier's Site Datasheet
Tvs Diode, 5V, Bi-Dir, Dsn1006; Product Range Nexperia - 99AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5V, Bi-Dir, Dsn1006; Product Range Nexperia
99AC9475
Tvs Diode, 5V, Bi-Dir, Dsn1006; Product Range Nexperia 99AC9475
TVS DIODE, 5V, BI-DIR, DSN1006; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14V; Diode Case Style:DSN1006; No. of Pins:2Pins; Breakdown Voltage Min:5.5V; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 5V, BI-DIR, DSN1006; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14V; Diode Case Style:DSN1006; No. of Pins:2Pins; Breakdown Voltage Min:5.5V; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS5V0Z1BSCYL 144-PTVS5V0Z1BSCYL 1334964-PTVS5V0Z1BSCYL PTVS5V0Z1BSCYL 1727-8473-1-ND PTVS5V0Z1BSCYL PTVS5V0Z1BSCYL 99AC9475
Product Name Ultra compact transient voltage suppressor TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - TVS TVS Diodes Tvs Diode, 5V, Bi-Dir, Dsn1006; Product Range Nexperia
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOD993B SOD993B Tape & Reel (TR) 2-XDFN 2-XDFN 2-XDFN DSN1006
VBR 8.3 volts 5.5 volts 5.5 volts 5.5 volts 5.5 to ? volts
CT 205 pF 175 pF
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data