Nexperia B.V. Product Range Nexperia PTVS58VS1UR 115.

Description
Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V
Datasheet
Description
Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Nexperia - 15AC4106 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nexperia
15AC4106
Product Range Nexperia 15AC4106
Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V

Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:SOD-123W; No. of Pins:2Pins; Minimum Breakdown Voltage:64.4V; Maximum Breakdown Voltage:71.2V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4106
Product Name Product Range Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
35V 100 mA Diode and Rectifier - 284-BA892-02V - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers