Nexperia B.V. Ultra compact Transient Voltage Supressor PTVS4V5D1BLYL

Description
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 38.3 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.3 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.1 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet
Description
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 38.3 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.3 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.1 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra compact Transient Voltage Supressor - PTVS4V5D1BLYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra compact Transient Voltage Supressor
PTVS4V5D1BLYL
Ultra compact Transient Voltage Supressor PTVS4V5D1BLYL
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 38.3 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.3 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.1 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.

Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Very high surge robustness; IPP = 38.3 A for 8/20 µs pulse (average measured)
  • Very low clamping voltage: VCL= 10.3 V typ. for 34 A, 8/20 µs pulse
  • ESD protection up to 30 kV
  • Very low dynamical resistance Rdyn = 0.1 Ω (TLP)

Applications

Surge protection for:

  • supply and battery lines
  • audio interfaces

in portable communication, consumer and computing devices.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS4V5D1BLYL - 852846-PTVS4V5D1BLYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS4V5D1BLYL
852846-PTVS4V5D1BLYL
TVS - TVS - Diodes - PTVS4V5D1BLYL 852846-PTVS4V5D1BLYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852846-PTVS4V5D1BLYL Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: PTVS4V5 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1727-7415-1, 1727-7415-2, PTVS4V5D1BLYL-ND, 934070788315, 1727-7415-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852846-PTVS4V5D1BLYL
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: PTVS4V5
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1727-7415-1, 1727-7415-2, PTVS4V5D1BLYL-ND, 934070788315, 1727-7415-6

Buy Now Datasheet
DFN TVS Protection Diode - 144-PTVS4V5D1BLYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PTVS4V5D1BLYL
DFN TVS Protection Diode 144-PTVS4V5D1BLYL
PTVS4V5D1BL - Ultra compact Transient Voltage Supressor DFN 2-Pin Product overview: PTVS4V5D1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS4V5D1BLYL can be used for catalog matching and distributor lookup.

PTVS4V5D1BL - Ultra compact Transient Voltage Supressor DFN 2-Pin Product overview: PTVS4V5D1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS4V5D1BLYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS4V5D1BLYLDKR-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-PTVS4V5D1BLYLTR-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-PTVS4V5D1BLYLCT-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

13.2V Clamp 34A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia - 65AC3952 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia
65AC3952
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia 65AC3952
TVS DIODE, AEC-Q101, BIDIR, SOD-882; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:4.5V; Clamping Voltage Vc Max:13.2V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:4.7V; Breakdown RoHS Compliant: Yes

TVS DIODE, AEC-Q101, BIDIR, SOD-882; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:4.5V; Clamping Voltage Vc Max:13.2V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:4.7V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS4V5D1BLYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS4V5D1BLYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS4V5D1BLYL
TVS DIODE 4.5VWM 13.2VC 2DFN

TVS DIODE 4.5VWM 13.2VC 2DFN

Supplier's Site
TVS Diodes PTVS4V5D1BLYL
TVS DIODE 4.5VWM 13.2VC 2DFN

TVS DIODE 4.5VWM 13.2VC 2DFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS4V5D1BLYL 852846-PTVS4V5D1BLYL 144-PTVS4V5D1BLYL 1727-PTVS4V5D1BLYLDKR-ND 65AC3952 PTVS4V5D1BLYL PTVS4V5D1BLYL
Product Name Ultra compact Transient Voltage Supressor TVS - TVS - Diodes - PTVS4V5D1BLYL DFN TVS Protection Diode TVS Diodes Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS
Package SOD882 SOD882 SOD-882 SOD-882 DFN1006-2 SOD-882
CT 78 pF
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data