Transient voltage supressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.
Features and benefits
Applications
TVS DIODE 4.5VWM 13.2V DFN10062
TVS DIODE 4.5VWM 13.2V DFN10062
TVS DIODE 4.5VWM 13.2V DFN10062
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS4V5D1BL-QYL | 1727-PTVS4V5D1BL-QYLDKR-ND |
| Product Name | Ultra compact Transient Voltage Supressor | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD882 SOD882 | SOD-882 |
| CT | 78 pF | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |