Nexperia B.V. Diode, Tvs, Uni, 48V, 400W, Sod123W; Product Range Nexperia PTVS48VS1UR

Description
DIODE, TVS, UNI, 48V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 48V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 48V, 400W, Sod123W; Product Range Nexperia - 84R0319 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 48V, 400W, Sod123W; Product Range Nexperia
84R0319
Diode, Tvs, Uni, 48V, 400W, Sod123W; Product Range Nexperia 84R0319
DIODE, TVS, UNI, 48V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

DIODE, TVS, UNI, 48V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:53.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 84R0319
Product Name Diode, Tvs, Uni, 48V, 400W, Sod123W; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X150SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details