Nexperia B.V. TVS Diodes PTVS3V3S1UR

Description
TVS Diode, Unidirect 3.3V 350W SOD123W
Request a Quote
Description
TVS Diode, Unidirect 3.3V 350W SOD123W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7805411P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7805411P
TVS Diodes 7805411P
TVS Diode, Unidirect 3.3V 350W SOD123W

TVS Diode, Unidirect 3.3V 350W SOD123W

Supplier's Site
TVS Diodes - 7805411 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7805411
TVS Diodes 7805411
TVS Diode, Unidirect 3.3V 350W SOD123W

TVS Diode, Unidirect 3.3V 350W SOD123W

Supplier's Site
TVS Diodes - 1660089 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1660089
TVS Diodes 1660089
TVS Diode, Unidirect 3.3V 350W SOD123W

TVS Diode, Unidirect 3.3V 350W SOD123W

Supplier's Site
Diode, Tvs, Uni, 3.3V, 400W, Sod123W; Product Range Nexperia - 84R0313 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 3.3V, 400W, Sod123W; Product Range Nexperia
84R0313
Diode, Tvs, Uni, 3.3V, 400W, Sod123W; Product Range Nexperia 84R0313
DIODE, TVS, UNI, 3.3V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:8V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:5.2V RoHS Compliant: Yes

DIODE, TVS, UNI, 3.3V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:3.3V; Clamping Voltage Max:8V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:5.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 7805411P 7805411 84R0313
Product Name TVS Diodes TVS Diodes Diode, Tvs, Uni, 3.3V, 400W, Sod123W; Product Range Nexperia
Configuration Single Single
Unlock Full Specs
to access all available technical data