Nexperia B.V. Diode, Tvs, Uni, 30V, 600W, Sod128; Product Range Nexperia PTVS30VP1UP

Description
DIODE, TVS, UNI, 30V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 30V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 30V, 600W, Sod128; Product Range Nexperia - 25T1293 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 30V, 600W, Sod128; Product Range Nexperia
25T1293
Diode, Tvs, Uni, 30V, 600W, Sod128; Product Range Nexperia 25T1293
DIODE, TVS, UNI, 30V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

DIODE, TVS, UNI, 30V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25T1293
Product Name Diode, Tvs, Uni, 30V, 600W, Sod128; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Bridge Rectifiers - CC1931-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details