Win Source Part Number: 962180-PTVS12VZ1USKN
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 32V
Power - Peak Pulse: 2100W (2.1kW)
Power Line Protection: No
Capacitance @ Frequency: 430pF @ 1MHz
Current - Peak Pulse (10/1000µs): 65A (8/20µs)
Package / Case: 0603 (1608 Metric)
Supplier Device Package: DSN1608-2
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 1SMC18AT3; 1SMC20AT3; SMBJ20D-M3/H; SMBJ20D-M3/I; D14V0S1U2WS-7; SMAJ17A;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 934069675315
Product Status: Obsolete
32V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DSN1608-2
PTVS12VZ1USKN - Transient voltage suppressor in DSN1608-2 for mobile applications Product overview: PTVS12VZ1USKNYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS12VZ1USKNYL can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 32VC DSN1608-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 962180-PTVS12VZ1USKNYL | PTVS12VZ1USKNYL-ND | 144-PTVS12VZ1USKNYL | PTVS12VZ1USKNYL |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0603 (1608 Metric) | 0603 (1608 Metric) | DSN1608-2 | |
| Peak Pulse Power | 2100 watts | 2100 watts | 2100 watts | |
| VC | 32 volts | 32 volts | 32 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |