Nexperia B.V. High-temperature 400 W Transient Voltage Suppressor PTVS12VS1UTR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTVS12VS1UTR is a unidirectional 400 W Transient Voltage Suppressor (TVS) in a SOD123W package, measuring 2.6 mm x 1.7 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. It has a reverse standoff voltage of 12 V, a rated peak pulse power of 400 W, a maximum junction temperature of 185 °C, and a very low profile suitable for surface-mounted designs. The device meets IEC 61643-321 for 10/1000 μs waveform testing and has an ESD rating of 30 kV contact discharge per IEC 61000-4-2 and greater than 8 kV per MIL-STD-883 HBM.

Datasheet Summary
Powered by GS/AI

PTVS12VS1UTR is a unidirectional 400 W Transient Voltage Suppressor (TVS) in a SOD123W package, measuring 2.6 mm x 1.7 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. It has a reverse standoff voltage of 12 V, a rated peak pulse power of 400 W, a maximum junction temperature of 185 °C, and a very low profile suitable for surface-mounted designs. The device meets IEC 61643-321 for 10/1000 μs waveform testing and has an ESD rating of 30 kV contact discharge per IEC 61000-4-2 and greater than 8 kV per MIL-STD-883 HBM.

Suppliers

Company
Product
Description
Supplier Links
High-temperature 400 W Transient Voltage Suppressor - PTVS12VS1UTR,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 400 W Transient Voltage Suppressor
PTVS12VS1UTR,115
High-temperature 400 W Transient Voltage Suppressor PTVS12VS1UTR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
TVS Diodes - 1727-1386-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1386-2-ND
TVS Diodes 1727-1386-2-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-1386-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1386-1-ND
TVS Diodes 1727-1386-1-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-1386-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-1386-6-ND
TVS Diodes 1727-1386-6-ND
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-PTVS12VS1UTR,115
TVS Protection Diode 144-PTVS12VS1UTR,115
TVS DIODE 12VWM 19.9VC SOD123W Product overview: PTVS12VS1UTR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS12VS1UTR,115 can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC SOD123W Product overview: PTVS12VS1UTR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS12VS1UTR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS12VS1UTR,115 - 1090605-PTVS12VS1UTR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS12VS1UTR,115
1090605-PTVS12VS1UTR,115
TVS - TVS - Diodes - PTVS12VS1UTR,115 1090605-PTVS12VS1UTR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090605-PTVS12VS1UTR ,115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 185°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 19.9V Peak Pulse Current(Ippm): 20.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090605-PTVS12VS1UTR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 185°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 19.9V
Peak Pulse Current(Ippm): 20.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tvs Diode, Aec-Q101, Unidir/12V/400W/cfp3 Rohs Compliant Nexperia - 74AH1214 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Unidir/12V/400W/cfp3 Rohs Compliant Nexperia
74AH1214
Tvs Diode, Aec-Q101, Unidir/12V/400W/cfp3 Rohs Compliant Nexperia 74AH1214
TVS DIODE, AEC-Q101, UNIDIR/12V/400W/CFP3 ROHS COMPLIANT: YES

TVS DIODE, AEC-Q101, UNIDIR/12V/400W/CFP3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS12VS1UTR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS12VS1UTR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS12VS1UTR,115
TVS DIODE 12VWM 19.9VC SOD123W

TVS DIODE 12VWM 19.9VC SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS12VS1UTR,115 1727-1386-2-ND 144-PTVS12VS1UTR,115 1090605-PTVS12VS1UTR,115 74AH1214 PTVS12VS1UTR,115
Product Name High-temperature 400 W Transient Voltage Suppressor TVS Diodes TVS Protection Diode TVS - TVS - Diodes - PTVS12VS1UTR,115 Tvs Diode, Aec-Q101, Unidir/12V/400W/cfp3 Rohs Compliant Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W Tape & Reel (TR) CFP3 SOD-123; SOD-123W
IFSM 50 amps 20.1 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data