600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package, measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. It has a reverse standoff voltage range of 3.3 V to 64 V, a peak pulse power rating of 600 W per IEC 61643-321, and a maximum junction temperature of 185 °C. The device is qualified to AEC-Q101 and intended for automotive and industrial use.
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 12VWM 19.9VC SOD1285
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS12VP1UTP-QX | 1727-PTVS12VP1UTP-QXTR-ND |
| Product Name | High-temperature 600 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD128 SOD128 | SOD-128 |
| IFSM | 100 amps | 30.2 amps |
| Tj | 185 C (365 F) | -55 to 150 C (-67 to 302 F) |