PSMN8R5-100ES is an N-channel 100 V MOSFET with a drain-source on-state resistance of 8.5 mΩ at 25 °C, designed for industrial, communications, and domestic equipment such as AC-to-DC power supplies, motor control, and synchronous rectification. It is packaged in an I2PAK (TO-262) with a maximum drain current of 100 A at 25 °C and a total power dissipation of 263 W. The device supports standard gate drive levels, operates with a junction temperature up to 175 °C, and has a non-repetitive avalanche energy rating of 219 mJ. The mounting base is connected to the drain.
Power Field-Effect Transistor, 100A I(D), 100V, 0.0085ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA Product overview: PSMN8R5-100ES from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 100V, 0.0085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100A, 100V, 0.0085ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PSMN8R5-100ES can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-PSMN8R5-100ES |
| Product Name | N-Channel 100A 100V 0.0085ohm MOSFET Transistor |