Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, featuring a drain-source on-state resistance of 37.6 mΩ at 25 °C, a maximum junction temperature of 175 °C, and a non-repetitive avalanche energy rating of 46 mJ. The device supports peak drain current of 84 A and has a thermal resistance from junction to mounting base of 2.84 K/W. It is suitable for synchronous rectification, power conversion, and industrial drive applications.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 100V 21.4A LFPAK56D
MOSFET 2N-CH 100V 21.4A LFPAK56D
MOSFET 2N-CH 100V 21.4A LFPAK56D
MOSFET, N-CH, 100V, 21.4A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN038-100HSX | 1727-PSMN038-100HSXCT-ND | 61AK9903 |
| Product Name | N-channel 100 V, 37.6 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 100V, 21.4A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| IDSS | 21400 milliamps | ||
| VGS(off) | 20 volts |