Nexperia B.V. Single FETs, MOSFETs PSMN034-100PS,127

Description
N-Channel 100V 32A (Tc) 86W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 32A (Tc) 86W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-4660-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4660-ND
Single FETs, MOSFETs 1727-4660-ND
N-Channel 100V 32A (Tc) 86W (Tc) Through Hole TO-220AB

N-Channel 100V 32A (Tc) 86W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V TO220 MOSFET Transistor
278-PSMN034-100PS,127
N-Channel 100 V TO220 MOSFET Transistor 278-PSMN034-100PS,127
PSMN034-100PS - N-channel 100 V 34.5 mΩ standard level MOSFET in TO220. TO-220 3-Pin Product overview: PSMN034-100PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN034-100PS,12 7 can be used for catalog matching and distributor lookup.

PSMN034-100PS - N-channel 100 V 34.5 mΩ standard level MOSFET in TO220. TO-220 3-Pin Product overview: PSMN034-100PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN034-100PS,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN034-100PS,127 - 1090348-PSMN034-100PS,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN034-100PS,127
1090348-PSMN034-100PS,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN034-100PS,127 1090348-PSMN034-100PS,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090348-PSMN034-100P S,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 23.8nC @ 10V Max Input Capacitance: 1201pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090348-PSMN034-100PS,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 86W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 23.8nC @ 10V
Max Input Capacitance: 1201pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 100V, 32A, To-220Ab Rohs Compliant Nexperia - 74AH1184 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 32A, To-220Ab Rohs Compliant Nexperia
74AH1184
Mosfet, N-Ch, 100V, 32A, To-220Ab Rohs Compliant Nexperia 74AH1184
MOSFET, N-CH, 100V, 32A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 32A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN034-100PS,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN034-100PS,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN034-100PS,127
MOSFET N-CH 100V 32A TO220AB

MOSFET N-CH 100V 32A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-4660-ND 278-PSMN034-100PS,127 1090348-PSMN034-100PS,127 74AH1184 PSMN034-100PS,127
Product Name Single FETs, MOSFETs N-Channel 100 V TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN034-100PS,127 Mosfet, N-Ch, 100V, 32A, To-220Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data