N-channel 100 V, 31 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, with a maximum junction temperature of 175 °C, a continuous drain current of 26 A at 25 °C mounting base temperature, and a total power dissipation of 64 W. The device features a low gate-drain charge of 11 nC and a non-repetitive avalanche energy rating of 74 mJ. It meets IEC 60134 for absolute maximum ratings.
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 100V 26A LFPAK56D
MOSFET 2N-CH 100V 26A LFPAK56D
MOSFET 2N-CH 100V 26A LFPAK56D
MOSFET, N-CH, 100V, 26A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN033-100HLX | 1727-PSMN033-100HLXTR-ND | 61AK9902 |
| Product Name | N-channel 100 V, 31 mOhm, logic level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 100V, 26A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| IDSS | 26000 milliamps | ||
| VGS(off) | 10 volts |