Nexperia B.V. Mosfet,n Channel,60V,29A,lfpak; Channel Type Nexperia PSMN030-60YS

Description
MOSFET,N CHANNEL,60V,29A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes
Description
MOSFET,N CHANNEL,60V,29A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet,n Channel,60V,29A,lfpak; Channel Type Nexperia - 13T9532 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,60V,29A,lfpak; Channel Type Nexperia
13T9532
Mosfet,n Channel,60V,29A,lfpak; Channel Type Nexperia 13T9532
MOSFET,N CHANNEL,60V,29A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET,N CHANNEL,60V,29A,LFPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:29A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 13T9532
Product Name Mosfet,n Channel,60V,29A,lfpak; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348934 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
Single FETs, MOSFETs - 1727-1131-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers