Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology, rated for 100 V drain-source voltage, with a maximum on-state resistance of 27.5 mΩ at 25 °C and 76 mΩ at 175 °C, continuous drain current of 29 A at 25 °C, total power dissipation of 64 W, and a junction temperature rating of 175 °C. Features include low body diode reverse recovery charge, high peak drain current of 116 A, and non-repetitive avalanche energy rating of 67 mJ. Designed for synchronous rectification, power conversion, industrial drives, and UPS applications.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 100V 29A LFPAK56D
MOSFET 2N-CH 100V 29A LFPAK56D
MOSFET 2N-CH 100V 29A LFPAK56D
MOSFET, N-CH, 100V, 29A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN028-100HSX | 1727-PSMN028-100HSXTR-ND | 61AK9900 |
| Product Name | N-channel 100 V, 27.5 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 100V, 29A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| IDSS | 29000 milliamps | ||
| VGS(off) | 20 volts |