N-Channel 100V 37A (Tc) 103W (Tc) Through Hole TO-220AB
N-Channel MOSFET, 100V, 26.8mΩ, TO-220AB Product overview: PSMN027-100PS,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN027-100PS,12
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090343-PSMN027-100P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 103W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 37A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1624pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 100V 37A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-4658-ND | 278-PSMN027-100PS,127 | 1090343-PSMN027-100PS,127 | PSMN027-100PS,127 |
| Product Name | Single FETs, MOSFETs | N-Channel 100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN027-100PS,127 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | 1624 pF @ 50 V | |
| V(BR)DSS | 100 volts |