Dual standard level N-channel MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, rated for a drain-source voltage of 100 V, with a typical drain-source on-state resistance of 19.5 mΩ at 25 °C and 24.5 mΩ at 25 °C, and a continuous drain current of 29.5 A at 25 °C. The device supports a maximum junction temperature of 175 °C and has a non-repetitive avalanche energy rating of 83 mJ. It is designed for applications including synchronous rectification, forward and flyback converters, industrial drives, power management systems, and uninterruptible power supplies.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 100V 29.5A LFPAK56D
MOSFET 2N-CH 100V 29.5A LFPAK56D
MOSFET 2N-CH 100V 29.5A LFPAK56D
MOSFET, N-CH, 100V, 29.5A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN025-100HSX | 1727-PSMN025-100HSXTR-ND | 61AK9899 |
| Product Name | N-channel 100 V, 24.5 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 100V, 29.5A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 100 volts | ||
| IDSS | 29500 milliamps | ||
| VGS(off) | 20 volts |