Nexperia B.V. N-channel 100 V, 19 mΩ logic level MOSFET in LFPAK56 PSMN019-100YLX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for power supply and motor control applications. The device has a drain-source on-state resistance of 14.6 to 19 mΩ at 25 °C, a continuous drain current of 56 A at 25 °C, and a peak drain current of 226 A for pulses up to 10 µs. It supports avalanche energy up to 94.1 mJ and is rated for a maximum junction temperature of 175 °C. The gate-source voltage ranges from -20 V to +20 V. The package is a surface-mounted, single-ended Power-SO8 with four leads, and the drain terminal is connected to the mounting base.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for power supply and motor control applications. The device has a drain-source on-state resistance of 14.6 to 19 mΩ at 25 °C, a continuous drain current of 56 A at 25 °C, and a peak drain current of 226 A for pulses up to 10 µs. It supports avalanche energy up to 94.1 mJ and is rated for a maximum junction temperature of 175 °C. The gate-source voltage ranges from -20 V to +20 V. The package is a surface-mounted, single-ended Power-SO8 with four leads, and the drain terminal is connected to the mounting base.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 19 mΩ logic level MOSFET in LFPAK56 - PSMN019-100YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 19 mΩ logic level MOSFET in LFPAK56
PSMN019-100YLX
N-channel 100 V, 19 mΩ logic level MOSFET in LFPAK56 PSMN019-100YLX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • Logic level gate operation
  • Avalanche rated, 100 % tested
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • Synchronous rectification in power supply equipment
  • Chargers & adaptors with Vout < 10 V
  • Fast charge & USB-PD applications
  • Battery powered motor control
  • LED lighting & TV backlight
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1179618-PSMN019-100YLX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1179618-PSMN019-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1179618-PSMN019-100YLX
Win Source Part Number: 1179618-PSMN019-100Y LX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 56A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 167W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 72.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5085 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934069905115,568-130 43-1,568-13043-2-ND, 568-13043-6-ND,568-1 3043-6,PSMN019-100YL X-ND,568-13043-1-ND, 1727-2592-6,PSMN019- 100YL,115,1727-2592- 1,1727-2592-2 Base Product Number: PSMN019 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 1179618-PSMN019-100YLX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 56A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 167W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 72.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5085 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934069905115,568-13043-1,568-13043-2-ND,568-13043-6-ND,568-13043-6,PSMN019-100YLX-ND,568-13043-1-ND,1727-2592-6,PSMN019-100YL,115,1727-2592-1,1727-2592-2
Base Product Number: PSMN019
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2592-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2592-1-ND
Single FETs, MOSFETs 1727-2592-1-ND
N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2592-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2592-6-ND
Single FETs, MOSFETs 1727-2592-6-ND
N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2592-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2592-2-ND
Single FETs, MOSFETs 1727-2592-2-ND
N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 56A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN019-100YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN019-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN019-100YLX
MOSFET N-CH 100V 56A LFPAK56

MOSFET N-CH 100V 56A LFPAK56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PSMN019-100YL/LFPAK/ REEL 7" Q1

MOSFET PSMN019-100YL/LFPAK/REEL 7" Q1

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN019-100YLX 1179618-PSMN019-100YLX 1727-2592-1-ND PSMN019-100YLX PSMN019-100YLX
Product Name N-channel 100 V, 19 mΩ logic level MOSFET in LFPAK56 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 56000 milliamps
VGS(off) 20 volts
PD 167 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC850CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
NPN general purpose double transistor - BC846SF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
8 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
9 suppliers
40V 100A MOSFET Transistor - 278-BUK7E2R3-40C,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers