N-channel 100 V MOSFET with a typical on-state resistance of 16.3 mΩ at 25 °C, designed for switching power converters, motor control, and load switching in industrial and consumer applications. Packaged in an LFPAK (SOT669) Power-SO8 surface-mount case with a maximum junction temperature of 175 °C, a continuous drain current of 51 A at 25 °C, and a total power dissipation of 117 W. The device is qualified to IEC 60134 and features an avalanche energy rating of 87 mJ.
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.
Features and benefits
Applications
PSMN016-100YS - N-channel 100 V 16.3 mΩ standard level MOSFET in LFPAK SOIC 4-Pin Product overview: PSMN016-100YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN016-100YS,11
N-Channel 100V 51A (Tc) 117W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 100V 51A (Tc) 117W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 100V 51A (Tc) 117W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 100V 51A LFPAK56
MOSFET N-CH 100V 51A LFPAK56
MOSFET,N CHANNEL,100V,51A,LFP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN016-100YS,115 | 278-PSMN016-100YS,115 | 1727-4625-6-ND | PSMN016-100YS,115 | PSMN016-100YS,115 | 13T9523 |
| Product Name | N-channel 100 V 16.3 mOhm standard level MOSFET in LFPAK | N-Channel 100 V SOIC MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet,n Channel,100V,51A,lfpak; Channel Type Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | SOT669 SOT669 | SC-100, SOT-669 | SC-100, SOT-669 | SC-100, SOT-669 | TO-3 | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 100 volts |