Nexperia B.V. N-channel 100V 16 mOhm standard level MOSFET in D2PAK PSMN016-100BS,118

Description
Standard level N-channel MOSFET in a D2PAK packages qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in a D2PAK packages qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100V MOSFET with a 16 mΩ drain-source on-state resistance in a D2PAK package, designed for DC-to-DC converters, motor control, load switching, and server power supplies. The device has a maximum drain-source voltage of 100 V, continuous drain current of 57 A at 25°C, and total power dissipation of 148 W. Junction temperature ranges from -55°C to 175°C, with a thermal resistance from junction to mounting base of 0.56 to 1.01 K/W. It features an avalanche energy rating of 101 mJ and meets standard level gate drive requirements. The package is SOT404, with dimensions of 15.80 mm length, 10.30 mm width, and 4.50 mm height.

Datasheet Summary
Powered by GS/AI

N-channel 100V MOSFET with a 16 mΩ drain-source on-state resistance in a D2PAK package, designed for DC-to-DC converters, motor control, load switching, and server power supplies. The device has a maximum drain-source voltage of 100 V, continuous drain current of 57 A at 25°C, and total power dissipation of 148 W. Junction temperature ranges from -55°C to 175°C, with a thermal resistance from junction to mounting base of 0.56 to 1.01 K/W. It features an avalanche energy rating of 101 mJ and meets standard level gate drive requirements. The package is SOT404, with dimensions of 15.80 mm length, 10.30 mm width, and 4.50 mm height.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100V 16 mOhm standard level MOSFET in D2PAK - PSMN016-100BS,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100V 16 mOhm standard level MOSFET in D2PAK
PSMN016-100BS,118
N-channel 100V 16 mOhm standard level MOSFET in D2PAK PSMN016-100BS,118
Standard level N-channel MOSFET in a D2PAK packages qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive Applications DC-to-DC converters Load switching Motor control Server power supplies

Standard level N-channel MOSFET in a D2PAK packages qualified to 175C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Suitable for standard level gate drive

Applications

  • DC-to-DC converters
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
278-PSMN016-100BS,118
N-Channel 100V MOSFET Transistor 278-PSMN016-100BS,118
PSMN016-100BS - N-channel 100V 16 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN016-100BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN016-100BS,11 8 can be used for catalog matching and distributor lookup.

PSMN016-100BS - N-channel 100V 16 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN016-100BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN016-100BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7208-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7208-2-ND
Single FETs, MOSFETs 1727-7208-2-ND
N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7208-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7208-1-ND
Single FETs, MOSFETs 1727-7208-1-ND
N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7208-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7208-6-ND
Single FETs, MOSFETs 1727-7208-6-ND
N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

N-Channel 100V 57A (Tj) 148W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN016-100BS,118 - 1090328-PSMN016-100BS,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN016-100BS,118
1090328-PSMN016-100BS,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN016-100BS,118 1090328-PSMN016-100BS,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090328-PSMN016-100B S,118 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 148W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 57A (Tj) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2404pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090328-PSMN016-100BS,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 148W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 57A (Tj)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2404pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Channel, 100V, 57A, D2Pak; Channel Type Nexperia - 96T7351 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 57A, D2Pak; Channel Type Nexperia
96T7351
Mosfet, N Channel, 100V, 57A, D2Pak; Channel Type Nexperia 96T7351
MOSFET, N CHANNEL, 100V, 57A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:57A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 57A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:57A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN016-100BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN016-100BS,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN016-100BS,118
MOSFET N-CH 100V 57A D2PAK

MOSFET N-CH 100V 57A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN016-100BS,118 278-PSMN016-100BS,118 1727-7208-2-ND 1090328-PSMN016-100BS,118 96T7351 PSMN016-100BS,118
Product Name N-channel 100V 16 mOhm standard level MOSFET in D2PAK N-Channel 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN016-100BS,118 Mosfet, N Channel, 100V, 57A, D2Pak; Channel Type Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Package Type SOT404 SOT404 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
N-channel 100 V, 65 mΩ standard level MOSFET in LFPAK56 - BUK7Y65-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 19000 milliamps
View Details
8 suppliers
Single Bipolar Transistors - 1727-BC846AQCZTR-ND - DigiKey
Specs
Package Type 3-XDFN Exposed Pad
View Details
4 suppliers