Nexperia B.V. N-channel 60 V 14.8 mOhm standard level MOSFET in D2PAK PSMN015-60BS,118

Description
Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications DC-to-DC converters Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V MOSFET in D2PAK package qualified to 175 °C, with a drain-source on-state resistance of 14.8 mΩ at 25 °C and 23.7 mΩ at 100 °C, continuous drain current of 50 A at 25 °C, and total power dissipation of 86 W. The device features an avalanche energy rating of 44 mJ and is suited for DC-to-DC converters, motor control, load switching, and server power supplies.

Datasheet Summary
Powered by GS/AI

N-channel 60 V MOSFET in D2PAK package qualified to 175 °C, with a drain-source on-state resistance of 14.8 mΩ at 25 °C and 23.7 mΩ at 100 °C, continuous drain current of 50 A at 25 °C, and total power dissipation of 86 W. The device features an avalanche energy rating of 44 mJ and is suited for DC-to-DC converters, motor control, load switching, and server power supplies.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V 14.8 mOhm standard level MOSFET in D2PAK - PSMN015-60BS,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V 14.8 mOhm standard level MOSFET in D2PAK
PSMN015-60BS,118
N-channel 60 V 14.8 mOhm standard level MOSFET in D2PAK PSMN015-60BS,118
Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Robust construction for demanding applications Standard level gate Applications DC-to-DC converters Load switching Motor control Server power supplies

Standard level N-channel MOSFET in D2PAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Robust construction for demanding applications
  • Standard level gate

Applications

  • DC-to-DC converters
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7207-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7207-1-ND
Single FETs, MOSFETs 1727-7207-1-ND
N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7207-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7207-2-ND
Single FETs, MOSFETs 1727-7207-2-ND
N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7207-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7207-6-ND
Single FETs, MOSFETs 1727-7207-6-ND
N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

N-Channel 60V 50A (Tc) 86W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN015-60BS,118 - 890288-PSMN015-60BS,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN015-60BS,118
890288-PSMN015-60BS,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN015-60BS,118 890288-PSMN015-60BS,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890288-PSMN015-60BS, 118 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 50A (Tc) 86W (Tc) Surface Mount D2PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: PSMN015 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-9698-1, 568-9698-2, 934066201118, 568-9698-6-ND, PSMN015-60BS,118-ND, 568-9698-1-ND, 568-9698-2-ND, PSMN01560BS118, 1727-7207-6, 568-9698-6, 1727-7207-1, 1727-7207-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890288-PSMN015-60BS,118
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 50A (Tc) 86W (Tc) Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: PSMN015
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-9698-1, 568-9698-2, 934066201118, 568-9698-6-ND, PSMN015-60BS,118-ND, 568-9698-1-ND, 568-9698-2-ND, PSMN01560BS118, 1727-7207-6, 568-9698-6, 1727-7207-1, 1727-7207-2

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-PSMN015-60BS,118
N-Channel 60 V MOSFET Transistor 278-PSMN015-60BS,118
PSMN015-60BS - N-channel 60 V 14.8 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN015-60BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN015-60BS,118 can be used for catalog matching and distributor lookup.

PSMN015-60BS - N-channel 60 V 14.8 mΩ standard level MOSFET in D2PAK D2PAK 3-Pin Product overview: PSMN015-60BS,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN015-60BS,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 50A, To-263 Rohs Compliant Nexperia - 74AH1182 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, To-263 Rohs Compliant Nexperia
74AH1182
Mosfet, N-Ch, 60V, 50A, To-263 Rohs Compliant Nexperia 74AH1182
MOSFET, N-CH, 60V, 50A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 50A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN015-60BS,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN015-60BS,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN015-60BS,118
MOSFET N-CH 60V 50A D2PAK

MOSFET N-CH 60V 50A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN015-60BS,118 1727-7207-1-ND 890288-PSMN015-60BS,118 278-PSMN015-60BS,118 74AH1182 PSMN015-60BS,118
Product Name N-channel 60 V 14.8 mOhm standard level MOSFET in D2PAK Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN015-60BS,118 N-Channel 60 V MOSFET Transistor Mosfet, N-Ch, 60V, 50A, To-263 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data