Nexperia B.V. N-channel LFPAK 40 V, 14 mOhm standard level MOSFET PSMN014-40YS,115

Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC convertors Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Description
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC convertors Lithium-ion battery protection Load switching Motor control Server power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package with a 40 V drain-source voltage rating and a typical drain-source on-state resistance of 14 mΩ at 25°C. The device features a maximum continuous drain current of 46 A at 25°C and a total power dissipation of 56 W. It has a junction temperature range of -55°C to 175°C and a non-repetitive avalanche energy rating of 21 mJ. The package is SOT669 (LFPAK), a single-ended surface-mounted configuration with four leads and a mounting base connected to the drain. Thermal resistance from junction to mounting base is specified between 1.4 and 2.7 K/W. The product is qualified to 175°C for industrial, communications, and domestic applications.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in LFPAK package with a 40 V drain-source voltage rating and a typical drain-source on-state resistance of 14 mΩ at 25°C. The device features a maximum continuous drain current of 46 A at 25°C and a total power dissipation of 56 W. It has a junction temperature range of -55°C to 175°C and a non-repetitive avalanche energy rating of 21 mJ. The package is SOT669 (LFPAK), a single-ended surface-mounted configuration with four leads and a mounting base connected to the drain. Thermal resistance from junction to mounting base is specified between 1.4 and 2.7 K/W. The product is qualified to 175°C for industrial, communications, and domestic applications.

Suppliers

Company
Product
Description
Supplier Links
N-channel LFPAK 40 V, 14 mOhm standard level MOSFET - PSMN014-40YS,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel LFPAK 40 V, 14 mOhm standard level MOSFET
PSMN014-40YS,115
N-channel LFPAK 40 V, 14 mOhm standard level MOSFET PSMN014-40YS,115
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge High efficiency gains in switching power converters Improved mechanical and thermal characteristics LFPAK provides maximum power density in a Power SO8 package Applications DC-to-DC convertors Lithium-ion battery protection Load switching Motor control Server power supplies

Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • High efficiency gains in switching power converters
  • Improved mechanical and thermal characteristics
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • DC-to-DC convertors
  • Lithium-ion battery protection
  • Load switching
  • Motor control
  • Server power supplies
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4624-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4624-6-ND
Single FETs, MOSFETs 1727-4624-6-ND
N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4624-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4624-1-ND
Single FETs, MOSFETs 1727-4624-1-ND
N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4624-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4624-2-ND
Single FETs, MOSFETs 1727-4624-2-ND
N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 46A (Tc) 56W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V SOIC MOSFET Transistor
278-PSMN014-40YS,115
N-Channel 40 V SOIC MOSFET Transistor 278-PSMN014-40YS,115
PSMN014-40YS - N-channel LFPAK 40 V, 14 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN014-40YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN014-40YS,115 can be used for catalog matching and distributor lookup.

PSMN014-40YS - N-channel LFPAK 40 V, 14 mΩ standard level MOSFET SOIC 4-Pin Product overview: PSMN014-40YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN014-40YS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN014-40YS,115 - 1090325-PSMN014-40YS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN014-40YS,115
1090325-PSMN014-40YS,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN014-40YS,115 1090325-PSMN014-40YS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090325-PSMN014-40YS ,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56, Power-SO8 Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 702pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090325-PSMN014-40YS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56, Power-SO8
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 702pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN014-40YS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN014-40YS,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN014-40YS,115
MOSFET N-CH 40V 46A LFPAK56

MOSFET N-CH 40V 46A LFPAK56

Supplier's Site
Single FETs, MOSFETs - PSMN014-40YS,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN014-40YS,115
Single FETs, MOSFETs PSMN014-40YS,115
MOSFET N-CH 40V 46A LFPAK56

MOSFET N-CH 40V 46A LFPAK56

Supplier's Site Datasheet
Mosfet,n Channel,40V,46A,lfpak; Channel Type Nexperia - 13T9519 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,40V,46A,lfpak; Channel Type Nexperia
13T9519
Mosfet,n Channel,40V,46A,lfpak; Channel Type Nexperia 13T9519
MOSFET,N CHANNEL,40V,46A,LFPA K; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

MOSFET,N CHANNEL,40V,46A,LFPAK; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PSMN014-40YS,115 1727-4624-6-ND 278-PSMN014-40YS,115 1090325-PSMN014-40YS,115 PSMN014-40YS,115 PSMN014-40YS,115 13T9519
Product Name N-channel LFPAK 40 V, 14 mOhm standard level MOSFET Single FETs, MOSFETs N-Channel 40 V SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN014-40YS,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet,n Channel,40V,46A,lfpak; Channel Type Nexperia
MOSFET Operating Mode Enhancement
Package Type SOT669 SOT669 SC-100, SOT-669 SOT3; LFPAK56, Power-SO8 SC-100, SOT-669 SC-100, SOT-669 TO-3
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 56000 milliwatts 56000 milliwatts
Unlock Full Specs
to access all available technical data