Dual logic level N-channel MOSFET in an LFPAK56D (SOT1205) package, rated for a drain-source voltage of 40 V and a maximum junction temperature of 175 °C. Each channel has a drain-source on-state resistance of 13.6 mΩ at 25 °C and 20.4 mΩ at 105 °C, with a continuous drain current of 42 A at 25 °C and a non-repetitive avalanche energy of 10.6 mJ. The device features copper-clip and solder die attach for high reliability and is rated for repetitive avalanche operation. Applications include brushless DC motor control, DC-to-DC converters, and high-efficiency server power supplies.
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using NextPowerS3 technology.
Features and benefits
Applications
MOSFET 2N-CH 40V 42A LFPAK56D
MOSFET 2N-CH 40V 42A LFPAK56D
MOSFET 2N-CH 40V 42A LFPAK56D
N-Channel MOSFET, 40V, 1.4A, SOT-23
N-Channel MOSFET, 40V, 1.4A, SOT-23
MOSFET, N-CH, 40V, 42A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN014-40HLDX | 1727-PSMN014-40HLDXCT-ND | 219283 | 62AK1906 |
| Product Name | N-channel 40 V, 13.6 mOhm, logic level MOSFET in LFPAK56D using NextPowerS3 technology | FET, MOSFET Arrays | MOSFETs | Mosfet, N-Ch, 40V, 42A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | |||
| IDSS | 42000 milliamps | |||
| VGS(off) | 20 volts |