Dual standard level N-channel MOSFET in an LFPAK56D (SOT1205) package using TrenchMOS technology, rated for a drain-source voltage of 60 V, continuous drain current of 40 A at 25 °C, and total power dissipation of 64 W. The device has a maximum junction temperature of 175 °C, drain-source on-state resistance of 8 to 22 mΩ depending on temperature, and non-repetitive avalanche energy of 82 mJ. It is designed for brushless DC motor control, DC-to-DC converters, and high-efficiency server power supplies.
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology.
Features and benefits
Applications
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET, N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN013-60HSX | 1727-PSMN013-60HSXTR-ND | 61AK9897 |
| Product Name | N-channel 60 V, 10 mOhm, standard level MOSFET in LFPAK56D using TrenchMOS technology | FET, MOSFET Arrays | Mosfet, N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 40000 milliamps | ||
| VGS(off) | 20 volts |