N-channel 60 V, 12.5 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package with dual drain and dual source terminals, designed for repetitive avalanche applications. The device has a maximum drain-source voltage of 60 V, continuous drain current of 40 A at 25 °C, and total power dissipation of 64 W. Junction temperature ranges from -55 °C to 175 °C. It features a low on-state resistance of 12.5 mΩ at 25 °C and is tested for 1 billion avalanche events. The package uses copper-clip and solder die attach for high reliability. Applications include brushless and brushed DC motor control, DC-to-DC converters, and synchronous rectification.
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package, using application specific (ASFET) repetitive avalanche silicon technology.
Features and benefits
Applications
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET 2N-CH 60V 40A LFPAK56D
MOSFET, N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN012-60HLX | 1727-PSMN012-60HLXTR-ND | 61AK9895 |
| Product Name | N-channel 60 V, 12.5 mOhm, logic level MOSFET in LFPAK56D using TrenchMOS technology enhanced for repetitive avalanche | FET, MOSFET Arrays | Mosfet, N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 60 volts | ||
| IDSS | 40000 milliamps | ||
| VGS(off) | 10 volts |