N-channel 100 V MOSFET with 12 mΩ drain-source on-state resistance in LFPAK (SOT669) package, qualified for operation up to 175 °C junction temperature. Continuous drain current is 60 A at 25 °C mounting base temperature and 43 A at 100 °C. Total power dissipation is 130 W at 25 °C. Non-repetitive avalanche energy is 170 mJ at 60 A drain current and 10 V gate-source voltage. Suitable for DC-to-DC converters, motor control, lithium-ion battery protection, server power supplies, and load switching.
Standard level N-channel MOSFET in LFPAK package qualified to 175 °C. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.
Features and benefits
Applications
PSMN012-100YS - N-channel 100V 12mΩ standard level MOSFET in LFPAK SOIC 4-Pin Product overview: PSMN012-100YS,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN012-100YS,11
N-Channel 100V 60A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 100V 60A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 100V 60A (Tc) 130W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 100V 60A LFPAK56
MOSFET N-CH 100V 60A LFPAK56
MOSFET, N-CH, 100V, 60A, LFPAK56 ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PSMN012-100YS,115 | 278-PSMN012-100YS,115 | 1727-4289-1-ND | PSMN012-100YS,115 | PSMN012-100YS,115 | 74AH1178 |
| Product Name | N-channel 100V 12mOhm standard level MOSFET in LFPAK | N-Channel 100V SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 60A, Lfpak56 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | SOT669 SOT669 | SC-100, SOT-669 | SC-100, SOT-669 | SC-100, SOT-669 | TO-3 | |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |