Nexperia B.V. N-channel 100 V, 12 mΩ logic level MOSFET in LFPAK56 PSMN012-100YLX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. The device has a drain-source on-state resistance of 9.5 to 12 mΩ at 25 °C and 25 A drain current, with a continuous drain current rating of 85 A at 25 °C mounting base temperature and a total power dissipation of 238 W. It features avalanche ruggedness with a non-repetitive drain-source avalanche energy of 139 mJ and operates with logic-level gate drive. The package is a single-ended surface-mounted plastic component with four leads and a drain connection via the mounting base.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK56 (Power SO8) package, designed for power supply and motor control applications. The device has a drain-source on-state resistance of 9.5 to 12 mΩ at 25 °C and 25 A drain current, with a continuous drain current rating of 85 A at 25 °C mounting base temperature and a total power dissipation of 238 W. It features avalanche ruggedness with a non-repetitive drain-source avalanche energy of 139 mJ and operates with logic-level gate drive. The package is a single-ended surface-mounted plastic component with four leads and a drain connection via the mounting base.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 12 mΩ logic level MOSFET in LFPAK56 - PSMN012-100YLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 12 mΩ logic level MOSFET in LFPAK56
PSMN012-100YLX
N-channel 100 V, 12 mΩ logic level MOSFET in LFPAK56 PSMN012-100YLX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment. Features and benefits Advanced TrenchMOS provides low RDSon and low gate charge Logic level gate operation Avalanche rated, 100 % tested LFPAK provides maximum power density in a Power SO8 package Applications Synchronous rectification in power supply equipment Chargers & adaptors with Vout < 10 V Fast charge & USB-PD applications Battery powered motor control LED lighting & TV backlight

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product is designed and qualified for use in a wide range of power supply & motor control equipment.

Features and benefits

  • Advanced TrenchMOS provides low RDSon and low gate charge
  • Logic level gate operation
  • Avalanche rated, 100 % tested
  • LFPAK provides maximum power density in a Power SO8 package

Applications

  • Synchronous rectification in power supply equipment
  • Chargers & adaptors with Vout < 10 V
  • Fast charge & USB-PD applications
  • Battery powered motor control
  • LED lighting & TV backlight
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PSMN012-100YLXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN012-100YLXCT-ND
Single FETs, MOSFETs 1727-PSMN012-100YLXCT-ND
MOSFET N-CH 100V 85A LFPAK56

MOSFET N-CH 100V 85A LFPAK56

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN012-100YLXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN012-100YLXTR-ND
Single FETs, MOSFETs 1727-PSMN012-100YLXTR-ND
N-Channel 100V 85A (Ta) 238W (Ta) Surface Mount LFPAK56, Power-SO8

N-Channel 100V 85A (Ta) 238W (Ta) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PSMN012-100YLXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PSMN012-100YLXDKR-ND
Single FETs, MOSFETs 1727-PSMN012-100YLXDKR-ND
MOSFET N-CH 100V 85A LFPAK56

MOSFET N-CH 100V 85A LFPAK56

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PSMN012-100YL/LFPAK/ REEL 7" Q1

MOSFET PSMN012-100YL/LFPAK/REEL 7" Q1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN012-100YLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN012-100YLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN012-100YLX
MOSFET N-CH 100V 85A LFPAK56

MOSFET N-CH 100V 85A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN012-100YLX 1727-PSMN012-100YLXCT-ND PSMN012-100YLX PSMN012-100YLX
Product Name N-channel 100 V, 12 mΩ logic level MOSFET in LFPAK56 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 85000 milliamps
VGS(off) 20 volts
PD 238 milliwatts
Unlock Full Specs
to access all available technical data