Nexperia B.V. 650 V, 20 A SiC Schottky diode in X.PAK for automotive applications PSC2065T2A0-QJ

Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
Request a Quote Datasheet
Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 20 A SiC Schottky diode in X.PAK for automotive applications - PSC2065T2A0-QJ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 20 A SiC Schottky diode in X.PAK for automotive applications
PSC2065T2A0-QJ
650 V, 20 A SiC Schottky diode in X.PAK for automotive applications PSC2065T2A0-QJ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density System miniaturization Reduced EMI Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Traction inverter DC-DC converter Onboard charger

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.

Features and benefits

  • Zero forward and reverse recovery
  • Temperature independent fast and smooth switching performance
  • Outstanding figure of merit (Qc x VF)
  • High IFSM capability
  • High power density
  • System miniaturization
  • Reduced EMI
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Traction inverter
  • DC-DC converter
  • Onboard charger
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Schottky Diodes
Product Number PSC2065T2A0-QJ
Product Name 650 V, 20 A SiC Schottky diode in X.PAK for automotive applications
Package SOT8107-2 SOT8107-2
RoHS Compliant RoHS
VF 1.8 to 0.0018 volts
IF 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 7384847 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Single Diodes - 1727-1PS76SB10ZCT-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
RF Diodes - 1727-1227-2-ND - DigiKey
Specs
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Tj 100 C (212 F)
View Details
4 suppliers