Nexperia B.V. 1200 V, 10 A SiC Schottky diode in DPAK R2P PSC10120HJ

Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density Reduced system costs System miniaturization Reduced EMI Applications Switch Mode Power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible Power Supply (UPS) Photovoltaic inverters
Request a Quote Datasheet
Description
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density Reduced system costs System miniaturization Reduced EMI Applications Switch Mode Power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible Power Supply (UPS) Photovoltaic inverters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200 V, 10 A SiC Schottky diode in DPAK R2P - PSC10120HJ - Nexperia B.V.
Nijmegen, Netherlands
1200 V, 10 A SiC Schottky diode in DPAK R2P
PSC10120HJ
1200 V, 10 A SiC Schottky diode in DPAK R2P PSC10120HJ
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM. Features and benefits Zero forward and reverse recovery Temperature independent fast and smooth switching performance Outstanding figure of merit (Qc x VF) High IFSM capability High power density Reduced system costs System miniaturization Reduced EMI Applications Switch Mode Power Supply (SMPS) AC-DC and DC-DC converter Battery charging infrastructure Server and telecom power supply Uninterruptible Power Supply (UPS) Photovoltaic inverters

Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature independent capacitive turn-off, zero recovery switching behavior combined with an outstanding figure-of-merit (QC x VF). The Merged PiN Schottky (MPS) diode improves the robustness expressed in a high IFSM.

Features and benefits

  • Zero forward and reverse recovery
  • Temperature independent fast and smooth switching performance
  • Outstanding figure of merit (Qc x VF)
  • High IFSM capability
  • High power density
  • Reduced system costs
  • System miniaturization
  • Reduced EMI

Applications

  • Switch Mode Power Supply (SMPS)
  • AC-DC and DC-DC converter
  • Battery charging infrastructure
  • Server and telecom power supply
  • Uninterruptible Power Supply (UPS)
  • Photovoltaic inverters
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Schottky Diodes
Product Number PSC10120HJ
Product Name 1200 V, 10 A SiC Schottky diode in DPAK R2P
Applications Switching
Package SOT8017 SOT8017
RoHS Compliant RoHS
VF 1.8 to 0.0018 volts
Unlock Full Specs
to access all available technical data