TVS DIODE, 5.5V, SOT143B; Clamping Voltage Vc Max:7.5V; Diode Case Style:SOT-143B; No. of Pins:4Pins; Operating Voltage:700mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage:9V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 74M3779 |
| Product Name | Tvs Diode, 5.5V, Sot143B; Clamping Voltage Vc Max Nexperia |
| RoHS Compliant | RoHS |