Nexperia B.V. Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia PRMD3Z

Description
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet
Description
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia - 37AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia
37AC0888
Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia 37AC0888
TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes

TRANS, AEC-Q101, NPN/PNP, 50V, DFN1412; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AC0888
Product Name Trans, Aec-Q101, Npn/pnp, 50V, Dfn1412; Digital Transistor Polarity Nexperia
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details