200 V, 5 A hyperfast recovery rectifier with hyperfast switching time of 30 ns, encapsulated in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm. It features a planar die design, Pt doped lifetime control, low inductance, and clip-bond technology for high power capability. Rated for continuous forward current of 5 A at 156 °C junction temperature and repetitive peak reverse voltage of 200 V. Forward voltage is 880 mV at 5 A and 25 °C. Qualified to AEC-Q101 for automotive applications.
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 5A SOD128/CFP5
DIODE STD 200V 5A SOD128/CFP5
DIODE STD 200V 5A SOD128/CFP5
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20050EP-QX | 1727-PNE20050EP-QXCT-ND |
| Product Name | 200 V, 5 A hyperfast recovery rectifier | Single Diodes |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS | |
| VRRM | 200 volts | |
| IFSM | 85 amps | |
| IR | 1.00E-6 mA |