High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE GEN PURP 200V 4A CFP15B
DIODE STANDARD 200V 4A CFP15B
DIODE STANDARD 200V 4A CFP15B
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20040EPEZ | 1727-PNE20040EPEZCT-ND |
| Product Name | 200 V, 4 A hyperfast recovery rectifier | Single Diodes |
| Package | SOT1289B SOT1289B | |
| RoHS Compliant | RoHS | |
| VRRM | 200 volts | |
| IFSM | 130 amps | |
| IR | 1.00E-6 mA |