200 V, 2 x 2 A dual common cathode hyperfast recovery rectifier in a CFP15B (SOT1289B) surface-mounted plastic package with a typical height of 0.95 mm, featuring per-diode forward current of 2 A, repetitive peak reverse voltage of 200 V, and reverse recovery time of 25 ns, designed for high-efficiency planar technology and clip-bond construction to support high power density applications such as general-purpose rectification, solenoid control, and freewheeling.
High power density, hyperfast switching time dual recovery rectifier in common cathode configuration with high-efficiency planar technology, encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 200V 2A CFP15B
DIODE ARRAY GP 200V 2A CFP15B
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | PNE20040CPEZ | 2434868 | 1727-PNE20040CPEZTR-ND | PNE20040CPEZ |
| Product Name | 200 V, 2 x 2 A dual common cathode hyperfast recovery rectifier | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT1289B SOT1289B | CFP15B | TO-277, 3-PowerDFN | |
| RoHS Compliant | RoHS | RoHS | ||
| VRRM | 200 volts | |||
| IFSM | 55 amps | |||
| IR | 1.00E-6 mA |