High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Standard 200V 3A (DC) Surface Mount SOD-128/CFP5
Diode Standard 200V 3A (DC) Surface Mount SOD-128/CFP5
Diode Standard 200V 3A (DC) Surface Mount SOD-128/CFP5
Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon
DIODE GP 200V 3A SOD128/CFP5
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | PNE20030EPX | 1727-PNE20030EPXCT-ND | PNE20030EPX | PNE20030EPX |
| Product Name | 200 V, 3 A hyperfast recovery rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD128 SOD128 | SOD128 | ||
| RoHS Compliant | RoHS | RoHS | ||
| VRRM | 200 volts | |||
| IFSM | 75 amps | |||
| IR | 1.00E-6 mA |