200 V, 2 A hyperfast recovery rectifier in a CFP2-HP (SOD323HP) surface-mounted plastic package, measuring 2.2 mm x 1.3 mm x 0.68 mm, with a reverse voltage rating of 200 V, forward current of 2 A, and hyperfast recovery time of 25 ns. The device features a planar die design with platinum doping, low inductance, and clip-bond technology for high power capability. It is rated for a maximum junction temperature of 175 °C and offers thermal resistance from junction to solder point of 6 K/W on a 1 cm² cathode pad. Applications include general-purpose rectification, reverse polarity protection, and freewheeling.
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 200V 2A SOD323HP
DIODE STANDARD 200V 2A SOD323HP
DIODE STANDARD 200V 2A SOD323HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20020EXDX | 1727-PNE20020EXDXTR-ND |
| Product Name | 200 V, 2 A hyperfast recovery rectifier | Single Diodes |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps | |
| IR | 7.50E-5 mA |