200 V, 2 A hyperfast recovery rectifier with a CFP2-HP (SOD323HP) surface-mounted plastic package, measuring 2.2 mm x 1.3 mm x 0.68 mm, designed for high power density and low inductance. The device features hyperfast recovery time of 25 ns, a forward current rating of 2 A, and a reverse voltage rating of 200 V. It uses a planar die design with platinum doping and clip-bond technology for enhanced thermal performance. The part is qualified to AEC-Q101 and suitable for automotive applications, with a maximum junction temperature of 175 °C and thermal resistance from junction to solder point of 6 K/W.
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 200V 2A SOD323HP
DIODE STANDARD 200V 2A SOD323HP
DIODE STANDARD 200V 2A SOD323HP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20020EXD-QX | 1727-PNE20020EXD-QXTR-ND |
| Product Name | 200 V, 2 A hyperfast recovery rectifier | Single Diodes |
| Package | SOD-323; SOD323HP SOD323HP | |
| RoHS Compliant | RoHS | |
| IFSM | 25 amps | |
| IR | 7.50E-5 mA |