Nexperia B.V. 200 V, 2 A hyperfast recovery rectifier PNE20020ERX

Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V, 2 A hyperfast recovery rectifier - PNE20020ERX - Nexperia B.V.
Nijmegen, Netherlands
200 V, 2 A hyperfast recovery rectifier
PNE20020ERX
200 V, 2 A hyperfast recovery rectifier PNE20020ERX
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 2 A Switching time trr ≤ 25 ns Pt doped lifetime control Low inductance Small and flat lead SMD plastic package Package height typ. 1 mm High power capability due to clip-bond technology Planar die design Capable for reflow and wave soldering Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications

High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123W Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage VR ≤ 200 V
  • Forward current IF ≤ 2 A
  • Switching time trr ≤ 25 ns
  • Pt doped lifetime control
  • Low inductance
  • Small and flat lead SMD plastic package
  • Package height typ. 1 mm
  • High power capability due to clip-bond technology
  • Planar die design
  • Capable for reflow and wave soldering

Applications

  • General-purpose rectification
  • Reverse polarity protection
  • Hyperfast switching
  • Freewheeling applications
Supplier's Site Datasheet
Single Diodes - 1727-7417-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7417-6-ND
Single Diodes 1727-7417-6-ND
Diode Standard 200V 2A Surface Mount SOD-123W

Diode Standard 200V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7417-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7417-2-ND
Single Diodes 1727-7417-2-ND
Diode Standard 200V 2A Surface Mount SOD-123W

Diode Standard 200V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-7417-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7417-1-ND
Single Diodes 1727-7417-1-ND
Diode Standard 200V 2A Surface Mount SOD-123W

Diode Standard 200V 2A Surface Mount SOD-123W

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-PNE20020ERX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-PNE20020ERX
200V 2A Diode and Rectifier 280-PNE20020ERX
DIODE GEN PURP 200V 2A SOD123W Product overview: PNE20020ERX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PNE20020ERX can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A SOD123W Product overview: PNE20020ERX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PNE20020ERX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325705-PNE20020ERX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325705-PNE20020ERX
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325705-PNE20020ERX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325705-PNE20020ERX Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 200 nA @ 200 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Supplier Device Package: SOD-123W Case / Package: SOD-123W ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PNE20020ERX-ND,93406 7816115,1727-7417-2, 1727-7417-1,1727-741 7-6 Base Product Number: PNE20020 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325705-PNE20020ERX
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 200 nA @ 200 V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: SOD-123W
Case / Package: SOD-123W
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PNE20020ERX-ND,934067816115,1727-7417-2,1727-7417-1,1727-7417-6
Base Product Number: PNE20020
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - PNE20020ERX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PNE20020ERX
Single Diodes PNE20020ERX
DIODE GEN PURP 200V 2A SOD123W

DIODE GEN PURP 200V 2A SOD123W

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
PNE20020ERX
Rectifiers PNE20020ERX
Rectifiers PNE20020ER/SOD123/SO D2

Rectifiers PNE20020ER/SOD123/SOD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PNE20020ERX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PNE20020ERX
Discrete Semiconductor Products - Diodes - Rectifiers PNE20020ERX
DIODE GEN PURP 200V 2A SOD123W

DIODE GEN PURP 200V 2A SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number PNE20020ERX 1727-7417-6-ND 280-PNE20020ERX 1325705-PNE20020ERX PNE20020ERX PNE20020ERX PNE20020ERX
Product Name 200 V, 2 A hyperfast recovery rectifier Single Diodes 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD123W SOD123W Tape & Reel (TR) SOD-123; SOD-123W SOD-123; SOD-123W-2
RoHS Compliant RoHS RoHS RoHS
VRRM 200 volts
IFSM 50 amps
IR 2.00E-4 mA 0.2000 mA 2.00E-4 mA
Unlock Full Specs
to access all available technical data