200 V, 2 A hyperfast recovery rectifier in a CFP5 (SOD128) surface-mounted plastic package measuring 3.8 mm x 2.6 mm x 1 mm, with a repetitive peak reverse voltage of 200 V, average forward current of 2 A at 157 °C, forward voltage of 880 to 950 mV at 2 A and 25 °C, and reverse recovery time of 25 ns. Capable of reflow and wave soldering, with a junction temperature rating of 175 °C.
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 2A SOD128/CFP5
DIODE STD 200V 2A SOD128/CFP5
DIODE GEN PURP 200V 2A CFP5
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | PNE20020EPX | 1727-7418-2-ND | PNE20020EPX |
| Product Name | 200 V, 2 A hyperfast recovery rectifier | Single Diodes | Single Diodes |
| Package | SOD128 SOD128 | ||
| RoHS Compliant | RoHS | ||
| VRRM | 200 volts | ||
| IFSM | 60 amps | ||
| IR | 1.00E-6 mA |