Nexperia B.V. 200 V, 1 A hyperfast recovery rectifier PNE20010EXDX

Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr ≤ 25 ns Planar die design with Pt doped life time control Low inductance Small and flat lead SMD plastic package, typical height 0.68 mm High power capability due to clip-bond technology Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet
Description
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr ≤ 25 ns Planar die design with Pt doped life time control Low inductance Small and flat lead SMD plastic package, typical height 0.68 mm High power capability due to clip-bond technology Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 V, 1 A hyperfast recovery rectifier - PNE20010EXDX - Nexperia B.V.
Nijmegen, Netherlands
200 V, 1 A hyperfast recovery rectifier
PNE20010EXDX
200 V, 1 A hyperfast recovery rectifier PNE20010EXDX
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr ≤ 25 ns Planar die design with Pt doped life time control Low inductance Small and flat lead SMD plastic package, typical height 0.68 mm High power capability due to clip-bond technology Applications General-purpose rectification Reverse polarity protection Hyperfast switching Freewheeling applications

High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a CFP2-HP (SOD323HP) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Reverse voltage: VR ≤ 200 V
  • Forward current: IF ≤ 1 A
  • Hyperfast recovery time: trr ≤ 25 ns
  • Planar die design with Pt doped life time control
  • Low inductance
  • Small and flat lead SMD plastic package, typical height 0.68 mm
  • High power capability due to clip-bond technology

Applications

  • General-purpose rectification
  • Reverse polarity protection
  • Hyperfast switching
  • Freewheeling applications
Supplier's Site Datasheet
200V 1A Diode and Rectifier - 280-PNE20010EXDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-PNE20010EXDX
200V 1A Diode and Rectifier 280-PNE20010EXDX
DIODE GEN PURP 200V 1A SOD323HP Product overview: PNE20010EXDX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PNE20010EXDX can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A SOD323HP Product overview: PNE20010EXDX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PNE20010EXDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366922-PNE20010EXDX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366922-PNE20010EXDX
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366922-PNE20010EXDX
Win Source Part Number: 1366922-PNE20010EXDX Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Flat Lead Supplier Device Package: SOD323HP Base Product Number: PNE20010 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.02 V @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 75 nA @ 200 V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: 175°C

Win Source Part Number: 1366922-PNE20010EXDX
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: SOD323HP
Base Product Number: PNE20010
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.02 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 75 nA @ 200 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2604731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604731
Schottky Diodes & Rectifiers 2604731
PNE20010EXD/SOD323HP /SO2

PNE20010EXD/SOD323HP/SO2

Supplier's Site
Schottky Diodes & Rectifiers - 2604732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604732P
Schottky Diodes & Rectifiers 2604732P
PNE20010EXD/SOD323HP /SO2

PNE20010EXD/SOD323HP/SO2

Supplier's Site
Schottky Diodes & Rectifiers - 2604732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2604732
Schottky Diodes & Rectifiers 2604732
PNE20010EXD/SOD323HP /SO2

PNE20010EXD/SOD323HP/SO2

Supplier's Site
Single Diodes - 1727-PNE20010EXDXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Single Diodes - 1727-PNE20010EXDXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Single Diodes - 1727-PNE20010EXDXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PNE20010EXDX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
PNE20010EXDX
Discrete Semiconductor Products - Diodes - Rectifiers PNE20010EXDX
DIODE GEN PURP 200V 1A SOD323HP

DIODE GEN PURP 200V 1A SOD323HP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number PNE20010EXDX 280-PNE20010EXDX 1366922-PNE20010EXDX 2604731 1727-PNE20010EXDXDKR-ND PNE20010EXDX
Product Name 200 V, 1 A hyperfast recovery rectifier 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SOD323HP SOD323HP Tape & Reel (TR) SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
IFSM 25 amps
IR 7.50E-5 mA 0.0750 mA
VF 840 to 0.8400 volts 1.02 volts
Unlock Full Specs
to access all available technical data