MOSFET N-CH 30V 900MA DFN1006B-3 Product overview: PMZB420UN,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZB420UN,315 can be used for catalog matching and distributor lookup.
N-Channel 30V 900mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount DFN1006B-3
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089824-PMZB420UN,31
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta), 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006B (0.6x1)
Dimension: 3-XFDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 900mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 0.98nC @ 4.5V
Max Input Capacitance: 65pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 490 mOhm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PMZB420UN,315 | 568-10844-2-ND | 1089824-PMZB420UN,315 |
| Product Name | 30V 900MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZB420UN,315 |
| PD | 360 milliwatts | 360 to 2700 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | 3-XFDFN | SOT3; 3-DFN1006B (0.6x1) |