Nexperia B.V. 30 V, N-channel Trench MOSFET PMZB200UNEYL

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package, with a body size of 1.0 x 0.6 x 0.37 mm. It features a drain-source voltage rating of 30 V, a drain current of 1.4 A at 25 °C, and a drain-source on-state resistance of 210 to 250 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device offers electrostatic discharge protection of 2 kV HBM and a gate-source threshold voltage range of 0.45 to 0.95 V. It meets IEC 60134 absolute maximum ratings and is suited for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package, with a body size of 1.0 x 0.6 x 0.37 mm. It features a drain-source voltage rating of 30 V, a drain current of 1.4 A at 25 °C, and a drain-source on-state resistance of 210 to 250 mΩ at V_GS = 4.5 V and T_j = 25 °C. The device offers electrostatic discharge protection of 2 kV HBM and a gate-source threshold voltage range of 0.45 to 0.95 V. It meets IEC 60134 absolute maximum ratings and is suited for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMZB200UNEYL - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMZB200UNEYL
30 V, N-channel Trench MOSFET PMZB200UNEYL
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ElectroStatic Discharge (ESD) protection: 2 kV HBM Ultra thin package profile of 0.37 mm Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Low threshold voltage
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection: 2 kV HBM
  • Ultra thin package profile of 0.37 mm

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324627-PMZB200UNEYL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324627-PMZB200UNEYL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324627-PMZB200UNEYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324627-PMZB200UNEYL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.4A Rds On (Max) @ Id, Vgs: 250mOhm @ 1.4A, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Power Dissipation (Max): 350mW, 6.25W (Tc) Supplier Device Package: DFN1006B-3 Gate Charge (Qg) (Max) @ Vgs: 2.7 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 89 pF @ 15 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 3-XFDFN ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2327-1,1727-232 7-2,568-12613-2,568- 12613-1,568-12613-6- ND,568-12613-1-ND,17 27-2327-6,568-12613- 6,568-12613-2-ND,934 068606315 Base Product Number: PMZB200 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324627-PMZB200UNEYL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.4A
Rds On (Max) @ Id, Vgs: 250mOhm @ 1.4A, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Power Dissipation (Max): 350mW, 6.25W (Tc)
Supplier Device Package: DFN1006B-3
Gate Charge (Qg) (Max) @ Vgs: 2.7 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 89 pF @ 15 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 3-XFDFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2327-1,1727-2327-2,568-12613-2,568-12613-1,568-12613-6-ND,568-12613-1-ND,1727-2327-6,568-12613-6,568-12613-2-ND,934068606315
Base Product Number: PMZB200
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V DFN MOSFET Transistor
278-PMZB200UNEYL
N-Channel 30 V DFN MOSFET Transistor 278-PMZB200UNEYL
PMZB200UNE - 30 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMZB200UNEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZB200UNEYL can be used for catalog matching and distributor lookup.

PMZB200UNE - 30 V, N-channel Trench MOSFET DFN 3-Pin Product overview: PMZB200UNEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZB200UNEYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMZB200UNEYLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB200UNEYLCT-ND
Single FETs, MOSFETs 1727-PMZB200UNEYLCT-ND
N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZB200UNEYLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB200UNEYLTR-ND
Single FETs, MOSFETs 1727-PMZB200UNEYLTR-ND
N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMZB200UNEYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMZB200UNEYLDKR-ND
Single FETs, MOSFETs 1727-PMZB200UNEYLDKR-ND
N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

N-Channel 30V 1.4A (Ta) 350mW (Ta), 6.25W (Tc) Surface Mount DFN1006B-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZB200UNEYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZB200UNEYL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZB200UNEYL
MOSFET N-CH 30V 1.4A DFN1006B-3

MOSFET N-CH 30V 1.4A DFN1006B-3

Supplier's Site
Mosfet Transistor, N Channel, 1.4 A, 30 V, 0.21 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia - 68Y7855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1.4 A, 30 V, 0.21 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia
68Y7855
Mosfet Transistor, N Channel, 1.4 A, 30 V, 0.21 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia 68Y7855
MOSFET Transistor, N Channel, 1.4 A, 30 V, 0.21 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1.4 A, 30 V, 0.21 ohm, 4.5 V, 700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - PMZB200UNEYL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMZB200UNEYL
Single FETs, MOSFETs PMZB200UNEYL
MOSFET N-CH 30V 1.4A DFN1006B-3

MOSFET N-CH 30V 1.4A DFN1006B-3

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMZB200UNEYL 1324627-PMZB200UNEYL 278-PMZB200UNEYL 1727-PMZB200UNEYLCT-ND PMZB200UNEYL 68Y7855 PMZB200UNEYL
Product Name 30 V, N-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30 V DFN MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 1.4 A, 30 V, 0.21 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 1400 milliamps 1400 milliamps
VGS(off) 8 volts
PD 350 milliwatts 350 to 6250 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data