N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package measuring 1.0 mm x 0.6 mm x 0.37 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 12 V, a continuous drain current of 1.5 A, and a drain-source on-state resistance ranging from 170 mΩ to 400 mΩ depending on gate-source voltage. The gate-source threshold voltage is between 0.37 V and 0.82 V. Electrostatic discharge protection is typically greater than 2 kV. The device meets IEC 60134 for limiting values and has a junction temperature range of -55 °C to 150 °C. Thermal resistance from junction to ambient is 157 K/W to 181 K/W with a 1 cm² drain pad, and 315 K/W to 363 K/W with a standard footprint.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
PMZB170VNE/SOT883B/X
PMZB170VNE/SOT883B/X
PMZB170VNE/SOT883B/X
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | PMZB170VNEYL | 1727-PMZB170VNEYLTR-ND |
| Product Name | 12 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 12 volts | |
| IDSS | 1500 milliamps | |
| VGS(off) | 6 volts |