Nexperia B.V. 20 V, P-channel Trench MOSFET PMZ950UPEYL

Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 1.02 Ω Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 1.02 Ω Applications Relay driver High-speed line driver High-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.48 mm using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±8 V, a continuous drain current of -500 mA at 25 °C with V_GS = -4.5 V, and a drain-source on-state resistance of 1.02 Ω. ESD protection exceeds 1 kV HBM. Total power dissipation is 360 mW at 25 °C ambient temperature. Applications include relay driver, high-speed line driver, high-side load switch, and switching circuits.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package measuring 1.0 × 0.6 × 0.48 mm using Trench MOSFET technology. It has a drain-source voltage rating of -20 V, a gate-source voltage rating of ±8 V, a continuous drain current of -500 mA at 25 °C with V_GS = -4.5 V, and a drain-source on-state resistance of 1.02 Ω. ESD protection exceeds 1 kV HBM. Total power dissipation is 360 mW at 25 °C ambient temperature. Applications include relay driver, high-speed line driver, high-side load switch, and switching circuits.

Suppliers

Company
Product
Description
Supplier Links
20 V, P-channel Trench MOSFET - PMZ950UPEYL - Nexperia B.V.
Nijmegen, Netherlands
20 V, P-channel Trench MOSFET
PMZ950UPEYL
20 V, P-channel Trench MOSFET PMZ950UPEYL
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic package: 1.0 × 0.6 × 0.48 mm ElectroStatic Discharge (ESD) protection > 1 kV HBM Drain-source on-state resistance RDSon = 1.02 Ω Applications Relay driver High-speed line driver High-side load switch Switching circuits

P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Trench MOSFET technology
  • Leadless ultra small and ultra thin SMD plastic package: 1.0 × 0.6 × 0.48 mm
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM
  • Drain-source on-state resistance RDSon = 1.02 Ω

Applications

  • Relay driver
  • High-speed line driver
  • High-side load switch
  • Switching circuits
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ950UPEYL - 852911-PMZ950UPEYL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ950UPEYL
852911-PMZ950UPEYL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ950UPEYL 852911-PMZ950UPEYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852911-PMZ950UPEYL Features: 20 V Package: Reel - TR Family Name: PMZ950 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-12610-6, 934068445315, PMZ950UPEYL-ND, 1727-2324-6, 568-12610-2, 568-12610-2-ND, 1727-2324-1, 568-12610-1, 568-12610-1-ND, 1727-2324-2, 568-12610-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852911-PMZ950UPEYL
Features: 20 V
Package: Reel - TR
Family Name: PMZ950
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12610-6, 934068445315, PMZ950UPEYL-ND, 1727-2324-6, 568-12610-2, 568-12610-2-ND, 1727-2324-1, 568-12610-1, 568-12610-1-ND, 1727-2324-2, 568-12610-6-ND

Buy Now Datasheet
Singapore, Singapore
P-Channel 20 V DFN MOSFET Transistor
278-PMZ950UPEYL
P-Channel 20 V DFN MOSFET Transistor 278-PMZ950UPEYL
PMZ950UPE - 20 V, P-channel Trench MOSFET DFN 3-Pin Product overview: PMZ950UPEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ950UPEYL can be used for catalog matching and distributor lookup.

PMZ950UPE - 20 V, P-channel Trench MOSFET DFN 3-Pin Product overview: PMZ950UPEYL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ950UPEYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2324-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2324-6-ND
Single FETs, MOSFETs 1727-2324-6-ND
P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2324-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2324-2-ND
Single FETs, MOSFETs 1727-2324-2-ND
P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2324-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2324-1-ND
Single FETs, MOSFETs 1727-2324-1-ND
P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

P-Channel 20V 500mA (Ta) 360mW (Ta), 2.7W (Tc) Surface Mount SOT-883

Buy Now Datasheet
Single FETs, MOSFETs - PMZ950UPEYL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMZ950UPEYL
Single FETs, MOSFETs PMZ950UPEYL
MOSFET P-CH 20V 500MA DFN1006-3

MOSFET P-CH 20V 500MA DFN1006-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Trench Mosfet 20V, P-channel

MOSFET Trench Mosfet 20V, P-channel

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMZ950UPEYL 852911-PMZ950UPEYL 278-PMZ950UPEYL 1727-2324-6-ND PMZ950UPEYL PMZ950UPEYL
Product Name 20 V, P-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ950UPEYL P-Channel 20 V DFN MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -500000 milliamps 500 milliamps
VGS(off) 8 volts
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data